Penn-Union Corp. Compression Cable Lug TLU4/0S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU4/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU4/0S
Compression Cable Lug TLU4/0S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 66 DIE INDEX
  • 1 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU4/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details