Penn-Union Corp. Compression Cable Lug TLU4/0D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU4/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU4/0D
Compression Cable Lug TLU4/0D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 66 DIE INDEX
  • 1 INCH W X 9/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU4/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details