Penn-Union Corp. Compression Cable Lug TLU150D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 6 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 161 DIE INDEX 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 6 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 161 DIE INDEX 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU150D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU150D
Compression Cable Lug TLU150D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 6 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 161 DIE INDEX 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 161 DIE INDEX
  • 2-1/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU150D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details