Penn-Union Corp. Compression Cable Lug TLU125D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 6 INCH OVERALL LENGTH 1250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 150 DIE INDEX 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 6 INCH OVERALL LENGTH 1250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 150 DIE INDEX 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU125D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU125D
Compression Cable Lug TLU125D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 6 INCH OVERALL LENGTH 1250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 150 DIE INDEX 2-1/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1250 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 150 DIE INDEX
  • 2-1/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU125D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details