Penn-Union Corp. Compression Cable Lug TLU090S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 900 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 900 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU090S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU090S
Compression Cable Lug TLU090S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 900 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 900 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 130 DIE INDEX
  • 1-7/8 INCH W X 15/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU090S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details