Penn-Union Corp. Compression Cable Lug TLU035S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU035S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU035S
Compression Cable Lug TLU035S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 99 DIE INDEX
  • 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU035S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details