Penn-Union Corp. Compression Cable Lug TLU030D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-7/8 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 76 DIE INDEX 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-7/8 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 76 DIE INDEX 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU030D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU030D
Compression Cable Lug TLU030D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-7/8 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 76 DIE INDEX 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 300 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 76 DIE INDEX
  • 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU030D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details