Penn-Union Corp. Bar To Flat Surface Post SSS10

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 250 TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 250 TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS10 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS10
Bar To Flat Surface Post SSS10
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 250 TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-3/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 250 TO 500 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-1/2 INCH BODY HEX SIZE
  • 1-13/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS10
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details