Penn-Union Corp. Bar To Flat Surface Post SSS-2A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS-2A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS-2A1
Bar To Flat Surface Post SSS-2A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH-18 TPI STUD DIAMETER 9/16 INCH BODY HEX SIZE 3/4 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH-18 TPI STUD DIAMETER
  • 9/16 INCH BODY HEX SIZE
  • 3/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS-2A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details