Penn-Union Corp. Equipment Stud to Flat Bar SSLB1212D

Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL 5-1/8 INCH 2 INCH PAD WIDTH 1-1/4 INCH-12 TPI STUD SIZE 2 NEMA DRILLED PAD HOLE(S) 1/4 INCH PAD THICKNESS SSLB MODEL
Datasheet
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL 5-1/8 INCH 2 INCH PAD WIDTH 1-1/4 INCH-12 TPI STUD SIZE 2 NEMA DRILLED PAD HOLE(S) 1/4 INCH PAD THICKNESS SSLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Flat Bar - SSLB1212D - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Flat Bar
SSLB1212D
Equipment Stud to Flat Bar SSLB1212D
CAST HIGH COPPER CONTENT BRONZE MATERIAL 5-1/8 INCH 2 INCH PAD WIDTH 1-1/4 INCH-12 TPI STUD SIZE 2 NEMA DRILLED PAD HOLE(S) 1/4 INCH PAD THICKNESS SSLB MODEL
  • CAST HIGH COPPER CONTENT BRONZE MATERIAL
  • 5-1/8 INCH
  • 2 INCH PAD WIDTH
  • 1-1/4 INCH-12 TPI STUD SIZE
  • 2 NEMA DRILLED PAD HOLE(S)
  • 1/4 INCH PAD THICKNESS
  • SSLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSLB1212D
Product Name Equipment Stud to Flat Bar
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Blade Terminals - 1787238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details