Penn-Union Corp. Mechanical Cable Lug SLU400

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/16 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-7/8 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/16 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-7/8 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU400 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU400
Mechanical Cable Lug SLU400
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/16 INCH OVERALL LENGTH 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1-7/8 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 4-1/16 INCH OVERALL LENGTH
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 1-7/8 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU400
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details