Penn-Union Corp. Mechanical Cable Lug SLU1751B

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1-1/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 1 PER BAG SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1-1/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 1 PER BAG SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU1751B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU1751B
Mechanical Cable Lug SLU1751B
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-1/4 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1-1/32 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STANDARD PACKAGE 1 PER BAG SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1-1/32 INCH L X 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD PACKAGE 1 PER BAG
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU1751B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627055-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details