Penn-Union Corp. Mechanical Cable Lug SLU125

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 7/8 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 7/8 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU125 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
SLU125
Mechanical Cable Lug SLU125
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-7/8 INCH OVERALL LENGTH 8 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 17/64 INCH STUD SIZE 7/8 INCH L X 5/8 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 8 AWG STRANDED MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 17/64 INCH STUD SIZE
  • 7/8 INCH L X 5/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SLU125
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details