SLB3512E -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB3512E
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
8-1/8 INCH
4 INCH PAD WIDTH
3-1/2 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
3/4 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
8-1/8 INCH
4 INCH PAD WIDTH
3-1/2 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
3/4 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
8-1/8 INCH
4 INCH PAD WIDTH
3-1/2 INCH-12 TPI STUD SIZE
4 PAD HOLE(S)
3/4 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 8-1/8 INCH
- 4 INCH PAD WIDTH
- 3-1/2 INCH-12 TPI STUD SIZE
- 4 PAD HOLE(S)
- 3/4 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB3512E |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
4 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details