SLB0513F -- EQUIPMENT STUD TO FLAT BAR
Penn-Union Corp.
Equipment Stud to Flat Bar
SLB0513F
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1/2 INCH-13 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Description
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1/2 INCH-13 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
Datasheet
Suppliers
CAST HIGH COPPER CONTENT BRONZE MATERIAL
5-1/4 INCH
3 INCH PAD WIDTH
1/2 INCH-13 TPI STUD SIZE
4 PAD HOLE(S)
1/4 INCH PAD THICKNESS
SLB MODEL
- CAST HIGH COPPER CONTENT BRONZE MATERIAL
- 5-1/4 INCH
- 3 INCH PAD WIDTH
- 1/2 INCH-13 TPI STUD SIZE
- 4 PAD HOLE(S)
- 1/4 INCH PAD THICKNESS
- SLB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
SLB0513F |
|
Product Name
|
Equipment Stud to Flat Bar |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Terminal Type
Butt Terminal
Material
Copper
Features
Insulated
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details