Penn-Union Corp. Compression Cable Lug SL70

Description
ELECTROLYTIC COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 7/16 INCH BARREL LENGTH UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 9/32 INCH STUD SIZE 11/16 INCH L X 17/32 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 7/16 INCH BARREL LENGTH UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 9/32 INCH STUD SIZE 11/16 INCH L X 17/32 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL70 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL70
Compression Cable Lug SL70
ELECTROLYTIC COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 7/16 INCH BARREL LENGTH UL APPROVAL 4 AWG STRANDED CONDUCTOR SIZE 9/32 INCH STUD SIZE 11/16 INCH L X 17/32 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 7/16 INCH BARREL LENGTH
  • UL APPROVAL
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 9/32 INCH STUD SIZE
  • 11/16 INCH L X 17/32 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL70
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details