Penn-Union Corp. Compression Cable Lug SL50

Description
ELECTROLYTIC COPPER MATERIAL 1-7/32 INCH OVERALL LENGTH 3/8 INCH BARREL LENGTH UL APPROVAL 6 AWG STRANDED CONDUCTOR SIZE 13/64 INCH STUD SIZE 19/32 INCH L X 7/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1-7/32 INCH OVERALL LENGTH 3/8 INCH BARREL LENGTH UL APPROVAL 6 AWG STRANDED CONDUCTOR SIZE 13/64 INCH STUD SIZE 19/32 INCH L X 7/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL50 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL50
Compression Cable Lug SL50
ELECTROLYTIC COPPER MATERIAL 1-7/32 INCH OVERALL LENGTH 3/8 INCH BARREL LENGTH UL APPROVAL 6 AWG STRANDED CONDUCTOR SIZE 13/64 INCH STUD SIZE 19/32 INCH L X 7/16 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1-7/32 INCH OVERALL LENGTH
  • 3/8 INCH BARREL LENGTH
  • UL APPROVAL
  • 6 AWG STRANDED CONDUCTOR SIZE
  • 13/64 INCH STUD SIZE
  • 19/32 INCH L X 7/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL50
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ferrules - 2865.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
2 suppliers
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details