Penn-Union Corp. Compression Cable Lug SL35

Description
ELECTROLYTIC COPPER MATERIAL 1-1/32 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH UL APPROVAL 8 AWG STRANDED CONDUCTOR SIZE 13/64 INCH STUD SIZE 1/2 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1-1/32 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH UL APPROVAL 8 AWG STRANDED CONDUCTOR SIZE 13/64 INCH STUD SIZE 1/2 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL35 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL35
Compression Cable Lug SL35
ELECTROLYTIC COPPER MATERIAL 1-1/32 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH UL APPROVAL 8 AWG STRANDED CONDUCTOR SIZE 13/64 INCH STUD SIZE 1/2 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1-1/32 INCH OVERALL LENGTH
  • 11/32 INCH BARREL LENGTH
  • UL APPROVAL
  • 8 AWG STRANDED CONDUCTOR SIZE
  • 13/64 INCH STUD SIZE
  • 1/2 INCH L X 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL35
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details