Penn-Union Corp. Compression Cable Lug SL325

Description
ELECTROLYTIC COPPER MATERIAL 3-3/8 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH UL APPROVAL 400 MCM CONDUCTOR SIZE 13/32 INCH STUD SIZE 1-5/8 INCH L X 1-3/8 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 3-3/8 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH UL APPROVAL 400 MCM CONDUCTOR SIZE 13/32 INCH STUD SIZE 1-5/8 INCH L X 1-3/8 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - SL325 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
SL325
Compression Cable Lug SL325
ELECTROLYTIC COPPER MATERIAL 3-3/8 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH UL APPROVAL 400 MCM CONDUCTOR SIZE 13/32 INCH STUD SIZE 1-5/8 INCH L X 1-3/8 INCH W PAD SIZE 1 PAD HOLE(S) SL MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 1-3/16 INCH BARREL LENGTH
  • UL APPROVAL
  • 400 MCM CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 1-5/8 INCH L X 1-3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SL325
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details