Penn-Union Corp. Bar To Flat Surface Post SDS3

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 13/16 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 13/16 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS3 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS3
Bar To Flat Surface Post SDS3
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 13/16 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 3/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 10 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 5/8 INCH BODY HEX SIZE
  • 13/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS3
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details