Penn-Union Corp. Bar To Flat Surface Post SDS11

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 7/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 2 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 7/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 2 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS11 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS11
Bar To Flat Surface Post SDS11
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 7/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 350 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 2 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 7/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 350 TO 750 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 2 INCH BODY HEX SIZE
  • 2-1/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS11
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details