Penn-Union Corp. Bar To Flat Surface Post SDS10

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS10 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS10
Bar To Flat Surface Post SDS10
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 3/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 3/0 AWG STRANDED TO 500 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-1/2 INCH BODY HEX SIZE
  • 1-13/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS10
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details