Penn-Union Corp. Bar To Flat Surface Post SDS0

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SDS0 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SDS0
Bar To Flat Surface Post SDS0
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SDS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 3/8 INCH BODY HEX SIZE
  • 1/2 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SDS0
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details