Penn-Union Corp. Bar To Flat Surface Post SCS0

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS0 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS0
Bar To Flat Surface Post SCS0
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1/2 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 3/8 INCH BODY HEX SIZE
  • 1/2 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS0
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details