HIGH COPPER CONTENT BRONZE MATERIAL
CABLE TO STUD/TAPPED HOLE USED ON
1 INCH STUD LENGTH
UL 467, CUL APPROVAL
2 CONDUCTOR(S)
1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
5/8 INCH-11 TPI STUD DIAMETER
1-1/8 INCH BODY HEX SIZE
1-3/8 INCH NUT HEX SIZE
INCLUDES NUT
SCS MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL
CABLE TO STUD/TAPPED HOLE USED ON
1 INCH STUD LENGTH
UL 467, CUL APPROVAL
2 CONDUCTOR(S)
1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
5/8 INCH-11 TPI STUD DIAMETER
1-1/8 INCH BODY HEX SIZE
1-3/8 INCH NUT HEX SIZE
INCLUDES NUT
SCS MODEL
HIGH COPPER CONTENT BRONZE MATERIAL
CABLE TO STUD/TAPPED HOLE USED ON
1 INCH STUD LENGTH
UL 467, CUL APPROVAL
2 CONDUCTOR(S)
1 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE
5/8 INCH-11 TPI STUD DIAMETER
1-1/8 INCH BODY HEX SIZE
1-3/8 INCH NUT HEX SIZE
INCLUDES NUT
SCS MODEL