Penn-Union Corp. Bar To Flat Surface Post SCS-5A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 2 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 1 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 2 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 1 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS-5A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS-5A1
Bar To Flat Surface Post SCS-5A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 2 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 3/4 INCH BODY HEX SIZE 1 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-1/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 2 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 3/4 INCH BODY HEX SIZE
  • 1 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS-5A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details