Penn-Union Corp. Bar To Flat Surface Post SCS-4A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SCS-4A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SCS-4A1
Bar To Flat Surface Post SCS-4A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/8 INCH STUD LENGTH UL 467, CUL APPROVAL 2 CONDUCTOR(S) 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE INCLUDES NUT SCS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-1/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 11/16 INCH BODY HEX SIZE
  • 7/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SCS-4A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details