Penn-Union Corp. Fork Lug S9A10

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE PENN-CRIMPS. BRAND SIZE 0.7 INCH LENGTH X 0.35 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE PENN-CRIMPS. BRAND SIZE 0.7 INCH LENGTH X 0.35 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S9A10 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S9A10
Fork Lug S9A10
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE PENN-CRIMPS. BRAND SIZE 0.7 INCH LENGTH X 0.35 INCH WIDTH BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • #10 STUD SIZE
  • PENN-CRIMPS. BRAND
  • SIZE 0.7 INCH LENGTH X 0.35 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S9A10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details