Penn-Union Corp. Fork Lug S6C10HS

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.466 INCH LENGTH X 0.387 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.466 INCH LENGTH X 0.387 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S6C10HS - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
S6C10HS
Fork Lug S6C10HS
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 1.466 INCH LENGTH X 0.387 INCH WIDTH BUTTED SEAM BARREL MATERIAL COPPER S6 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #10 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 1.466 INCH LENGTH X 0.387 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL COPPER
  • S6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number S6C10HS
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Un-insulated Ferrules - 2816.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details