Penn-Union Corp. Mechanical Cable Lug RAR100D

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 550 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 550 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAR100D - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAR100D
Mechanical Cable Lug RAR100D
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 550 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 7/16 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX HEAD SCREW TYPE RAR MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 550 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 7/16 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX HEAD SCREW TYPE
  • RAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAR100D
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details