Penn-Union Corp. Substation Tube Terminal RAA50E

Description
ALUMINUM ALLOY MATERIAL 10-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 5 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 1-5/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 10-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 5 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 1-5/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA50E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA50E
Substation Tube Terminal RAA50E
ALUMINUM ALLOY MATERIAL 10-3/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 5 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 1-5/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 10-3/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 5 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 1-5/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA50E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details