Penn-Union Corp. Mechanical Cable Lug RAA300E

Description
ALUMINUM ALLOY MATERIAL 9-1/2 INCH OVERALL LENGTH 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 9-1/2 INCH OVERALL LENGTH 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA300E - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA300E
Mechanical Cable Lug RAA300E
ALUMINUM ALLOY MATERIAL 9-1/2 INCH OVERALL LENGTH 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 2000 MCM (ALUMINUM), 1780 MCM (ACSR) MIN. CONDUCTOR SIZE
  • 2000 MCM ALUMINUM, 1780 MCM ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 3/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA300E
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details