Penn-Union Corp. Substation Tube Terminal RAA20E

Description
ALUMINUM ALLOY MATERIAL 8-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA20E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA20E
Substation Tube Terminal RAA20E
ALUMINUM ALLOY MATERIAL 8-5/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA20E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details