Penn-Union Corp. Substation Tube Terminal RAA15F

Description
ALUMINUM ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA15F - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA15F
Substation Tube Terminal RAA15F
ALUMINUM ALLOY MATERIAL 7-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA15F
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1788654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details