Penn-Union Corp. Substation Tube Terminal RAA15E

Description
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RAA15E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RAA15E
Substation Tube Terminal RAA15E
ALUMINUM ALLOY MATERIAL 8-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-1/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA15E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details