Penn-Union Corp. Mechanical Cable Lug RAA040F

Description
ALUMINUM ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA040F - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA040F
Mechanical Cable Lug RAA040F
ALUMINUM ALLOY MATERIAL 6-1/4 INCH OVERALL LENGTH 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 3/8 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA040F
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details