Penn-Union Corp. Mechanical Cable Lug RAA013D

Description
ALUMINUM ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - RAA013D - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
RAA013D
Mechanical Cable Lug RAA013D
ALUMINUM ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE ALUMINUM/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH STUD HEX NUT SCREW TYPE RAA MODEL
  • ALUMINUM ALLOY MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 6 AWG STRANDED (ALUMINUM), 6 AWG (ACSR) MIN. CONDUCTOR SIZE
  • 6 AWG STRANDED ALUMINUM, 6 AWG ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH STUD HEX NUT SCREW TYPE
  • RAA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RAA013D
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details