Penn-Union Corp. Substation Tube Terminal RA25E

Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA25E - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA25E
Substation Tube Terminal RA25E
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 4 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 1 CONDUCTOR(S)
  • 2-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 4 INCH L X 4 INCH W X 5/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA25E
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details