Penn-Union Corp. Substation Tube Terminal RA20D

Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA20D - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA20D
Substation Tube Terminal RA20D
COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 2 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 1 CONDUCTOR(S)
  • 2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA20D
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details