Penn-Union Corp. Substation Tube Terminal RA052B

Description
COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1/2 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/8 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1/2 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/8 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA052B - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA052B
Substation Tube Terminal RA052B
COPPER ALLOY MATERIAL 3-1/2 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1/2 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/8 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 3-1/2 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1/2 INCH CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 2 INCH L X 1-1/2 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/8 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA052B
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal Posts - 1796932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details