Penn-Union Corp. Substation Tube Terminal RA032N

Description
COPPER ALLOY MATERIAL 4-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/8 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-3/8 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 4-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/8 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-3/8 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA032N - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA032N
Substation Tube Terminal RA032N
COPPER ALLOY MATERIAL 4-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/8 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-3/8 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 4-3/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3/8 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-3/8 INCH W X 9/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA032N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers