Penn-Union Corp. Substation Tube Terminal RA032B

Description
COPPER ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/8 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2 INCH L X 1-3/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/8 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2 INCH L X 1-3/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - RA032B - Penn-Union Corp.
Edinboro, PA, USA
Substation Tube Terminal
RA032B
Substation Tube Terminal RA032B
COPPER ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3/8 INCH CONDUCTOR SIZE 7/16 INCH STUD SIZE 2 INCH L X 1-3/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
  • COPPER ALLOY MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3/8 INCH CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 2 INCH L X 1-3/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • RA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number RA032B
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details