Penn-Union Corp. Ring Lug R9C14S

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 1/4 INCH STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.93 INCH LENGTH X 0.53 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 1/4 INCH STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.93 INCH LENGTH X 0.53 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R9C14S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R9C14S
Ring Lug R9C14S
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 900 DEG F TEMPERATURE RATING 1/4 INCH STUD SIZE PENN-CRIMPS. BRAND DIMENSION 0.93 INCH LENGTH X 0.53 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL NICKEL PLATED STEEL 9 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 900 DEG F TEMPERATURE RATING
  • 1/4 INCH STUD SIZE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.93 INCH LENGTH X 0.53 INCH WIDTH X 0.04 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL NICKEL PLATED STEEL
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R9C14S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details