STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
1/4 INCH STUD SIZE
HEAT SHRINK PREINSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.306 INCH LENGTH X 0.474 INCH WIDTH
BRAZED SEAM BARREL
R6 MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
1/4 INCH STUD SIZE
HEAT SHRINK PREINSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.306 INCH LENGTH X 0.474 INCH WIDTH
BRAZED SEAM BARREL
R6 MODEL
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
1/4 INCH STUD SIZE
HEAT SHRINK PREINSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.306 INCH LENGTH X 0.474 INCH WIDTH
BRAZED SEAM BARREL
R6 MODEL