Penn-Union Corp. Ring Lug R6A56HS

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.417 INCH LENGTH X 0.556 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.417 INCH LENGTH X 0.556 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6A56HS - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R6A56HS
Ring Lug R6A56HS
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.417 INCH LENGTH X 0.556 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • HEAT SHRINK PREINSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.417 INCH LENGTH X 0.556 INCH WIDTH
  • BRAZED SEAM BARREL
  • R6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R6A56HS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2206.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details