Penn-Union Corp. Ring Lug R6A10HS

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.214 INCH LENGTH X 0.394 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.214 INCH LENGTH X 0.394 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6A10HS - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R6A10HS
Ring Lug R6A10HS
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #10 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.214 INCH LENGTH X 0.394 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • #10 STUD SIZE
  • HEAT SHRINK PREINSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.214 INCH LENGTH X 0.394 INCH WIDTH
  • BRAZED SEAM BARREL
  • R6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R6A10HS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details