Penn-Union Corp. Ring Lug R4D56

Description
STANDARD TYPE YELLOW COLOR 16 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.28 INCH LENGTH X 0.61 INCH WIDTH X 0.05 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 16 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.28 INCH LENGTH X 0.61 INCH WIDTH X 0.05 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4D56 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4D56
Ring Lug R4D56
STANDARD TYPE YELLOW COLOR 16 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.28 INCH LENGTH X 0.61 INCH WIDTH X 0.05 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 12 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.28 INCH LENGTH X 0.61 INCH WIDTH X 0.05 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4D56
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers