Penn-Union Corp. Ring Lug R2G14S

Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet
Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2G14S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R2G14S
Ring Lug R2G14S
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
  • STANDARD TYPE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R2G14S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details