Description
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
12 AWG MAX. CONDUCTOR SIZE
UL, CUL, CSA APPROVAL
5/16 INCH STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 0.94 INCH LENGTH X 0.61 INCH WIDTH X 0.05 INCH THICK
BUTTED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
R1 MODEL