Penn-Union Corp. Ring Lug R1C8S

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.67 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.67 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R1C8S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R1C8S
Ring Lug R1C8S
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.67 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.67 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R1C8S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details